Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)
SMA Straight Jack 50 Ohm Bulkhead - Rea
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132416 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132416 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors END LAUNCH RCPT .074in PCB
SMA PCB End Launch Jack Bulkhead 50 Ohm 0.074 PCB / Individual Bag
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132416 | ACX1921-ND | 437-132416 | 132416 | 132416 | 54X1582 | |
| Product Name | Connectors,Interconnects | SMA Connector | Coaxial Connector (RF) Assemblies | 50OHM Electronic Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Sma Pcb End Launch Jack Bulkhead 50 Ohm 0.074 Pcb / Individual Bag Amphenol Rf |
| Termination | Solder, PCB | ||||||
| Mounting | Fixed | Board Edge, End Launch; Panel Mount | |||||
| Category | Coaxial Connector; RF and Microwave Connector |