SMA Straight Crimp Jack for LMR-400 50 Ohm Bulkhead
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors SMA BLHD JACK LMR400 B9913 B7810A B8214
RF/COAXIAL, SMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400 RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132333 | ACX2033-ND | 132333 | 99H5146 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Termination | Crimp | Crimp |