SMA Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors SMA BLKHD CRMP JACK RG221/142 REV POL
CONNECTOR, SMA-RP, JACK, 50 OHM, PANEL; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132191RP | ACX1221-ND | 132191RP | 99H5051 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector, Sma-Rp, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Termination | Crimp | Crimp |