Amphenol Corporation Coaxial Connector (RF) Adapters 131-7017-1000

Description
Adapter Coaxial Connector APC-N Plug, Male Pin To APC-3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector APC-N Plug, Male Pin To APC-3.5mm Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 131-7017-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
131-7017-1000-ND
Coaxial Connector (RF) Adapters 131-7017-1000-ND
Adapter Coaxial Connector APC-N Plug, Male Pin To APC-3.5mm Plug, Male Pin 50Ohm

Adapter Coaxial Connector APC-N Plug, Male Pin To APC-3.5mm Plug, Male Pin 50Ohm

Buy Now Datasheet
Adapter Rohs Compliant Amphenol Rf - 97F9649 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Rohs Compliant Amphenol Rf
97F9649
Adapter Rohs Compliant Amphenol Rf 97F9649
ADAPTER ROHS COMPLIANT: YES

ADAPTER ROHS COMPLIANT: YES

Supplier's Site
RF Adapters - Between Series - 131-7017-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
131-7017-1000
RF Adapters - Between Series 131-7017-1000
RF Adapters - Between Series ADAPTER

RF Adapters - Between Series ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 131-7017-1000-ND 97F9649 131-7017-1000
Product Name Coaxial Connector (RF) Adapters Adapter Rohs Compliant Amphenol Rf RF Adapters - Between Series
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details