RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
RF Connectors / Coaxial Connectors SMA ST CRMP PLG GOLD RG223/142 REV POL
RF/COAXIAL, SMA RP PLUG, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1195-ND | 132195RP | 132195RP | 132195RP | 132195RP | 99H5058 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Rp Plug, Straight, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |