Amphenol Corporation SMA Connector 132215

Description
SMA Straight Jack 50 Ohm 4-Hole Flange
Request a Quote Datasheet
Description
SMA Straight Jack 50 Ohm 4-Hole Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132215
SMA Connector 132215
SMA Straight Jack 50 Ohm 4-Hole Flange

SMA Straight Jack 50 Ohm 4-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132215
RF & Microwave 132215
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF2947-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2947-ND
Coaxial Connector (RF) Assemblies ARF2947-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132215 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132215
RF Coaxial Panel Mount Connector 132215
SMA straight Jack Solder Cup 50 Ohm 4-Hole Flange

SMA straight Jack Solder Cup 50 Ohm 4-Hole Flange

Supplier's Site
RF Connectors / Coaxial Connectors - 132215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132215
RF Connectors / Coaxial Connectors 132215
RF Connectors / Coaxial Connectors SMA PANEL JK 4 HOLE FLANGE .5 MNT HOLE

RF Connectors / Coaxial Connectors SMA PANEL JK 4 HOLE FLANGE .5 MNT HOLE

Buy Now Datasheet
Sma Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf - 99H5067 - Newark, An Avnet Company
Chicago, IL, United States
Sma Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf
99H5067
Sma Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf 99H5067
SMA Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag

SMA Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 132215 ARF2947-ND 132215 132215 99H5067
Product Name SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Sma Panel Mount Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMA
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coax Connectors - 1055692-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Surface Mount
View Details
2 suppliers