DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin | |
| Adapter Coaxial Connector BNC Micro Plug, Male Pin To WECo, Mini Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector To | |
| Adapter Coaxial Connector W.FL2 Plug, Female Socket To ML51 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector WSMP Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector WSMP Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector WSMP Jack, Female Socket To WSMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector WSMP Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector WSMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| COAX ADAPT W.FL2 TO ML51 | |
| CONN UMC PLUG STR 50 OHM SMD | |
| CONN UMC RCPT STR 50 OHM SMD | |
| Connector For | |
| Connector Inspection Adapter For W.FL Plugs | |
| Connector Lockwasher For BNC Connectors | |
| Connector Lockwasher For MCX and MMCX Connectors | |
| Connector Lockwasher For SMA Connectors | |
| Connector Nut, Washer For BNC and TNC Bulkhead Jacks | |
| Connector Strain Relief For F Type Plugs | |
| Connector Strain Relief For LMR-240 Crimp Connectors | |
| Connector Strain Relief For LMR-400 Crimp Connectors | |
| Connector Strain Relief For LMR-600 Crimp Connectors | |
| Connector Strain Relief For RG-59, 62 | |
| Connector Strain Relief For | |
| Euro Connector Jack, Female Socket 60 ~ 75Ohm Through Hole Screw | |
| F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp | |
| F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMPX (M) EDGE MOUNT CONNECTOR 1X | |
| SMPX (M) VERTICAL MOUNT CONNECTO | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| U.FL (UMCC) Connector Plug, Female Socket 50Ohm Surface Mount Solder | |
| U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| WSMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| WSMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder |
| << Prev |