Amphenol Corporation RF Coaxial Board Mount Connector 132365-10

Description
SMA end Launch Recept. Plug (Flat Tab Contact)
Request a Quote Datasheet
Description
SMA end Launch Recept. Plug (Flat Tab Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 132365-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132365-10
RF Coaxial Board Mount Connector 132365-10
SMA end Launch Recept. Plug (Flat Tab Contact)

SMA end Launch Recept. Plug (Flat Tab Contact)

Supplier's Site
Coaxial Connectors - 2530098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530098
Coaxial Connectors 2530098
Amphenol RF 132365-10 RF Connector

Amphenol RF 132365-10 RF Connector

Supplier's Site
SMA Connector - 132365-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132365-10
SMA Connector 132365-10
SMA straight PCB Plug 50 Ohm End Launch

SMA straight PCB Plug 50 Ohm End Launch

Buy Now
Swedesboro, NJ, United States
Connectors
132365-10
Connectors 132365-10
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1915-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1915-ND
Coaxial Connector (RF) Assemblies ACX1915-ND
SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder Tab

SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder Tab

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132365-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132365-10
RF Connectors / Coaxial Connectors 132365-10
RF Connectors / Coaxial Connectors SMA CRIMPT PLUG

RF Connectors / Coaxial Connectors SMA CRIMPT PLUG

Buy Now Datasheet
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf - 23X5233 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf
23X5233
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf 23X5233
RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf - 46AJ0553 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf
46AJ0553
Rf Coaxial, Sma Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf 46AJ0553
RF COAXIAL, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAXIAL, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132365-10 2530098 132365-10 ACX1915-ND 132365-10 23X5233 46AJ0553
Product Name RF Coaxial Board Mount Connector Coaxial Connectors SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf Rf Coaxial, Sma Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf
Gender Male / Plug Male / Plug Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data