SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PLUG STANDARD CABLE S
CONN SMA PLUG R/A 50 OHM SOLDER
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.141" Semi Rigid; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1180-ND | 132112 | 132112 | 132112 | 99H4996 | 70031808 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf | connector,rf coaxial,sma rt angle solder plug,for 0.141 semi-rigid cable,50 ohm |
| Connector Type | SMA | SMA | SMA | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |