SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA End Launch Jack for 0.042 inch PCB 50 Ohm Round Post Contact
SMA PCB End Launch Jack 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors SMAEndLaunchJack .042iPCB50OhmRndCont
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1925-ND | 132323 | 132323 | 99H5142 | 132323 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Sma Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA | ||||
| Mounting | Board Edge, End Launch |