Amphenol Corporation SMA Connector 132291

Description
SMA Straight PCB Jack 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMA Straight PCB Jack 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132291 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132291
SMA Connector 132291
SMA Straight PCB Jack 50 Ohm Bulkhead

SMA Straight PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
132291
Connectors 132291
RF Connector

RF Connector

Buy Now
Coaxial Connectors (RF) - 132291 - 847459-132291 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 132291
847459-132291
Coaxial Connectors (RF) - 132291 847459-132291
Manufacturer: AMPHENOL Win Source Part Number: 847459-132291 Features: Connector Package: Bulk Family Name: 1322 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 847459-132291
Features: Connector
Package: Bulk
Family Name: 1322
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132291 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132291
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132291
SMA STRAIGHT PCB JACK, THROUGH

SMA STRAIGHT PCB JACK, THROUGH

Buy Now
Coaxial Connector (RF) Assemblies - ACX1976-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1976-ND
Coaxial Connector (RF) Assemblies ACX1976-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-132291
50 OHM Electronic Connector 437-132291
CONN SMA JACK STR 50 OHM PCB Product overview: 132291 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132291 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM PCB Product overview: 132291 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132291 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 1440907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440907
Coaxial Connectors 1440907
Amphenol RF 132291 Coaxial Connector

Amphenol RF 132291 Coaxial Connector

Supplier's Site
RF Coaxial Board Mount Connector - 132291 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132291
RF Coaxial Board Mount Connector 132291
SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead

SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead

Supplier's Site
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf - 99H5127 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf
99H5127
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf 99H5127
RF COAXIAL, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol - 79AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol
79AH8727
Sma Straight Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol 79AH8727
SMA STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

SMA STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 132291 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132291
RF Connectors / Coaxial Connectors 132291
RF Connectors / Coaxial Connectors SMA STRAIGHT JACK PCB MOUNT BULKHEAD

RF Connectors / Coaxial Connectors SMA STRAIGHT JACK PCB MOUNT BULKHEAD

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 132291 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132291
Coaxial Connector (RF) Assemblies 132291
CONN SMA JACK STR 50 OHM PCB

CONN SMA JACK STR 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132291 847459-132291 132291 ACX1976-ND 437-132291 1440907 132291 99H5127 79AH8727 132291 132291
Product Name SMA Connector Coaxial Connectors (RF) - 132291 Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Coaxial Connectors RF Coaxial Board Mount Connector Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf Sma Straight Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type SMA; Jack, Female Socket SMA SMA
Mounting Panel Mount, Through Hole Pcb mount Bulkhead - Rear Mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data