Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
ADAPTER, SMA JACK TO SMA IN-SERIES ADAPTER
BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series SMA BULKHEAD ADAPTER
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2045-ND | 132170-10 | 132170-10 | 16R1631 | 132170-10 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Connectors RF - Adaptors (Interseries, Gender, etc.) | Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | SMA | SMA |