Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Manufacturer: AMIS
Category: Connectors,Interconn
Package: OM-780G-4L
Product Status: Active
Adapter Type: Plug to Plug
Conversion Type: Same Series
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Mounting Type: Requires Holder
RF Adapters - In Series SMA ST PLUG PLUG ADAPTER STAINLESS
SMA Plug to SMA Plug Adapter 50 Ohm Straight / Individual Bag
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132168SS-ND | 132168SS | 132168SS | 89K6845 | |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Connectors,Interconnects | RF Adapters - In Series | Sma Plug To Sma Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf |
| Connector Type | SMA |