Amphenol Corporation Coaxial Connector (RF) Assemblies 132141

Description
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1824-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1824-ND
Coaxial Connector (RF) Assemblies ACX1824-ND
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
SMA Connector - 132141 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132141
SMA Connector 132141
SMA Straight Plug 50 ohm 2-Hole Flange

SMA Straight Plug 50 ohm 2-Hole Flange

Buy Now
Swedesboro, NJ, United States
Connectors
132141
Connectors 132141
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132141
RF & Microwave 132141
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 132141 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132141
RF Coaxial Panel Mount Connector 132141
SMA Straight Plug Solder Cup 50 Ohm 2H Flange

SMA Straight Plug Solder Cup 50 Ohm 2H Flange

Supplier's Site
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5031 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5031
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5031
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132141 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132141
RF Connectors / Coaxial Connectors 132141
RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 2 HOLE

RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 2 HOLE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1824-ND 132141 132141 99H5031 132141
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Panel Mount Connector Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Panel Mount Flange Mount, 2-Hole
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data