Amphenol Corporation 50 OHM Electronic Connector 132113

Description
CONN SMA PLUG STR 50 OHM SOLDER Product overview: 132113 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SMA PLUG STR 50 OHM SOLDER Product overview: 132113 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132113 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-132113
50 OHM Electronic Connector 437-132113
CONN SMA PLUG STR 50 OHM SOLDER Product overview: 132113 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132113 can be used for catalog matching and distributor lookup.

CONN SMA PLUG STR 50 OHM SOLDER Product overview: 132113 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 1440951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440951
Coaxial Connectors 1440951
Amphenol RF 132113 Coaxial Connector

Amphenol RF 132113 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1439707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1439707
Coaxial Connectors 1439707
Amphenol RF 132113 Coaxial Connector

Amphenol RF 132113 Coaxial Connector

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132113 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132113
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132113
CRIMP SMA

CRIMP SMA

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132113
RF & Microwave 132113
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
SMA Connector
132113
SMA Connector 132113
SMA ST CRMP PLG RG-58

SMA ST CRMP PLG RG-58

Buy Now
Swedesboro, NJ, United States
Connectors
132113
Connectors 132113
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 132113 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132113
RF Coaxial Cable Mount Connector 132113
SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm

SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site
 - Amphenol RF 132113 - PEI-Genesis
Philadelphia, PA, United States
SMA ST CRMP PLG RG-58

SMA ST CRMP PLG RG-58

Buy Now
Coaxial Connector (RF) Assemblies - ACX1192-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1192-ND
Coaxial Connector (RF) Assemblies ACX1192-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed

Buy Now Datasheet
Connector, Sma Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf - 87H5611 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf
87H5611
Connector, Sma Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf 87H5611
CONNECTOR, SMA PLUG, STR, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, SMA PLUG, STR, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Crimp Plug For Rg-58, Lmr-195, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Crimp Plug For Rg-58, Lmr-195, 50 Ohm Rohs Compliant Amphenol Rf
82AC1024
Sma Straight Crimp Plug For Rg-58, Lmr-195, 50 Ohm Rohs Compliant Amphenol Rf 82AC1024
SMA STRAIGHT CRIMP PLUG FOR RG-58, LMR-195, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT CRIMP PLUG FOR RG-58, LMR-195, 50 OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132113
RF Connectors / Coaxial Connectors 132113
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG 58/LMR195 GOLD

RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG 58/LMR195 GOLD

Buy Now Datasheet
connector,rf coaxial,sma str crimp plug,for rg 58,141,LMR195 cable,50 ohm - 70031815 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str crimp plug,for rg 58,141,LMR195 cable,50 ohm
70031815
connector,rf coaxial,sma str crimp plug,for rg 58,141,LMR195 cable,50 ohm 70031815
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD PEI-Genesis DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-132113 1440951 132113 132113 132113 Amphenol RF 132113 ACX1192-ND 87H5611 82AC1024 132113 70031815
Product Name 50 OHM Electronic Connector Coaxial Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors,Interconnects Connector, Sma Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf Sma Straight Crimp Plug For Rg-58, Lmr-195, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,sma str crimp plug,for rg 58,141,LMR195 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Voltage Rating 500 volts
Geometry Straight; Straight Straight Straight; Straight Plug Straight Straight Straight
Termination Crimp Solder Solder, PCB Crimp Crimp
Unlock Full Specs
to access all available technical data