SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Edge Mount PCB Bulkhead Jack 50 Ohm
SMA End Launch Jack for 0.034 inch PCB 50 Ohm Bulkhead Round Post Contact
RF Connectors / Coaxial Connectors SMA End Launch Jack .034 Bulkhead 50 Ohm
SMA PCB End Launch Straight Jack Bulkhead 50 Ohm / Individual Bag
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF2952-ND | 132270 | 132270 | 132270 | 99H5110 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Sma Pcb End Launch Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA | ||||
| Mounting | Board Edge, End Launch; Panel Mount | Bulkhead - Front Mount |