Amphenol Corporation SMA Connector 132169

Description
SMA Jack to SMA Jack
Request a Quote Datasheet
Description
SMA Jack to SMA Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132169 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132169
SMA Connector 132169
SMA Jack to SMA Jack

SMA Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132169
RF & Microwave 132169
RF Component

RF Component

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Adapter Type: Plug to Jack Center Gender: Female to Male Convert From (Adapter End): POF Receptacle Convert To (Adapter End): POF Receptacle Impedance: Not Required(ohm) Style: C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Adapter Type: Plug to Jack
Center Gender: Female to Male
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Impedance: Not Required(ohm)
Style: C
Mounting Type: Fixed

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 132169 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
132169
Connectors RF - Adaptors (Interseries, Gender, etc.) 132169
Connectors RF - Adaptors (Interseries, Gender, etc.)

Connectors RF - Adaptors (Interseries, Gender, etc.)

Buy Now
Coaxial Connector (RF) Adapters - ACX1242-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1242-ND
Coaxial Connector (RF) Adapters ACX1242-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
374-132169
50 OHM Electronic Connector 374-132169
CONN ADAPT JACK-JACK SMA 50 OHM Product overview: 132169 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-132169 can be used for catalog matching and distributor lookup.

CONN ADAPT JACK-JACK SMA 50 OHM Product overview: 132169 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-132169 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - 132169 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
132169
Coaxial Connector (RF) Adapters 132169
CONN ADAPT JACK-JACK SMA 50 OHM

CONN ADAPT JACK-JACK SMA 50 OHM

Supplier's Site Datasheet
connector,rf coaxial,sma in-series adapter,straight jack to jack,50 ohm - 70031845 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,straight jack to jack,50 ohm
70031845
connector,rf coaxial,sma in-series adapter,straight jack to jack,50 ohm 70031845
Female to Female Adaptor SMA Connector, Brass Body, Beryllium Copper Contact, Teflon Insulation Teflon insulation Female to female adpator.

Female to Female Adaptor SMA Connector, Brass Body, Beryllium Copper Contact, Teflon Insulation

  • Teflon insulation
    Female to female adpator.
Supplier's Site
RF Adapters - In Series - 132169 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
132169
RF Adapters - In Series 132169
RF Adapters - In Series SMA ST JACK TO JACK ADAPTER

RF Adapters - In Series SMA ST JACK TO JACK ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf - 92H4681 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf
92H4681
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf 92H4681
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Sma Jack, Sma Jack, 50Ohm; Convert From Coax Type Amphenol Rf - 51Y5210 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Sma Jack, Sma Jack, 50Ohm; Convert From Coax Type Amphenol Rf
51Y5210
Adaptor, Sma Jack, Sma Jack, 50Ohm; Convert From Coax Type Amphenol Rf 51Y5210
ADAPTOR, SMA JACK, SMA JACK, 50OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial; Product RoHS Compliant: Yes

ADAPTOR, SMA JACK, SMA JACK, 50OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Gender Changers RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132169 132169 ACX1242-ND 374-132169 132169 70031845 132169 92H4681
Product Name SMA Connector Connectors,Interconnects Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Connector (RF) Adapters 50 OHM Electronic Connector Coaxial Connector (RF) Adapters connector,rf coaxial,sma in-series adapter,straight jack to jack,50 ohm RF Adapters - In Series Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf
Mounting Fixed Free Hanging (In-Line) Free Hanging (In-Line) Bulkhead
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data