Amphenol Corporation SMA Connector 132147

Description
SMA Straight Jack 50 ohm 2-Hole Flange
Request a Quote Datasheet
Description
SMA Straight Jack 50 ohm 2-Hole Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132147
SMA Connector 132147
SMA Straight Jack 50 ohm 2-Hole Flange

SMA Straight Jack 50 ohm 2-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132147
RF & Microwave 132147
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132147
Connectors 132147
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 132147 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132147
RF Coaxial Panel Mount Connector 132147
SMA Straight Jack Round Post 50 Ohm 2H Flange

SMA Straight Jack Round Post 50 Ohm 2H Flange

Supplier's Site
Coaxial Connectors - 2205496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205496
Coaxial Connectors 2205496
SMA Straight Jack, Round Post, 50 Ohm, 2

SMA Straight Jack, Round Post, 50 Ohm, 2

Supplier's Site
Coaxial Connectors - 2205495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205495
Coaxial Connectors 2205495
SMA Straight Jack, Round Post, 50 Ohm, 2

SMA Straight Jack, Round Post, 50 Ohm, 2

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1239-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1239-ND
Coaxial Connector (RF) Assemblies ACX1239-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132147 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132147
RF Connectors / Coaxial Connectors 132147
RF Connectors / Coaxial Connectors SMA 2 HOLE FLANGE JK BLNT POST EXT INS

RF Connectors / Coaxial Connectors SMA 2 HOLE FLANGE JK BLNT POST EXT INS

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 66H7624 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
66H7624
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 66H7624
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132147 132147 2205496 ACX1239-ND 132147 66H7624
Product Name SMA Connector RF Coaxial Panel Mount Connector Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Round Post Solder
Unlock Full Specs
to access all available technical data