SMA Straight Cable Jack 50 Ohm 2-Hole Fl
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA PANEL MOUNT JACK .047 2 HOLE
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132253 | ACX2072-ND | 99H5099 | 132253 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | ||
| Mounting | Panel Mount | Flange Mount, 2-Hole | ||
| Gender | Female / Jack | Female / Jack |