SMA Straight Cable Jack 50 Ohm 2-Hole Fl
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm 2H Flange
SMA PNL MNT JACK .085-2 H
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors SMA STRAIGHT JACK 2 HOLE FLANGE
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 132109 | 132109 | 132109 | ACX1188-ND | 132109 | 70031813 | 99H4991 |
| Product Name | SMA Connector | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma panel mt jack,2-hole flange,for 0.085 semi-rigid cable | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | |||
| Termination | Solder | Solder | Solder | ||||
| Connector Type | SMA | SMA |