TE Connectivity RF Connectors 1-330599-0

Description
Body Features Body Material : Brass Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 2.66 MM  [.105 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180, RG 195, RG 180A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 2.66 MM  [.105 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180, RG 195, RG 180A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-330599-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-330599-0
RF Connectors 1-330599-0
Body Features Body Material : Brass Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 2.66 MM  [.105 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 180, RG 195, RG 180A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 2.66 MM  [.105 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 180, RG 195, RG 180A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Receptacle
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24702-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24702-ND
Coaxial Connector (RF) Assemblies A24702-ND
Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp

Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity - 14C3299 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity
14C3299
Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity 14C3299
RF/Coaxial Connector; Coaxial Cable Types:RG180A, RG195; Frequency Max:2GHz; Impedance:50ohm; Product Range:Miniature Threaded Series; Coaxial Termination:Crimp; Connector Body Style:Straight Terminator; Contact Material:Brass RoHS Compliant: Yes

RF/Coaxial Connector; Coaxial Cable Types:RG180A, RG195; Frequency Max:2GHz; Impedance:50ohm; Product Range:Miniature Threaded Series; Coaxial Termination:Crimp; Connector Body Style:Straight Terminator; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Min. Thd. Recept. Kit Amp - Te Connectivity - 41AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Min. Thd. Recept. Kit Amp - Te Connectivity
41AJ0701
Min. Thd. Recept. Kit Amp - Te Connectivity 41AJ0701
MIN. THD. RECEPT. KIT

MIN. THD. RECEPT. KIT

Supplier's Site
RF Connectors / Coaxial Connectors - 1-330599-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-330599-0
RF Connectors / Coaxial Connectors 1-330599-0
RF Connectors / Coaxial Connectors MINI RECPT KIT

RF Connectors / Coaxial Connectors MINI RECPT KIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-330599-0 A24702-ND 14C3299 41AJ0701 1-330599-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial Connector; Coaxial Cable Types Amp - Te Connectivity Min. Thd. Recept. Kit Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052173-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Between Series Adapters - 1057841-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
RF Connectors - 1051067-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers