Amphenol Corporation Coaxial Adapters 132421

Description
Amphenol RF 132421 SMA Connector
Request a Quote Datasheet
Description
Amphenol RF 132421 SMA Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2856361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856361
Coaxial Adapters 2856361
Amphenol RF 132421 SMA Connector

Amphenol RF 132421 SMA Connector

Supplier's Site
SMA Connector - 132421 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132421
SMA Connector 132421
SMA Straight PCB Jack 50 Ohm Bulkhead

SMA Straight PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
132421
Connectors 132421
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 132421 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132421
RF Coaxial Board Mount Connector 132421
SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead IP68

SMA Straight PCB Jack Through Hole 50 Ohm Bulkhead IP68

Supplier's Site
Coaxial Connector (RF) Assemblies - 132421-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132421-ND
Coaxial Connector (RF) Assemblies 132421-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
Sma Pcb Through Hole Straight Jack Bulkhead 50 Ohm Ip68 / Individual Bag Amphenol Rf - 54X1583 - Newark, An Avnet Company
Chicago, IL, United States
Sma Pcb Through Hole Straight Jack Bulkhead 50 Ohm Ip68 / Individual Bag Amphenol Rf
54X1583
Sma Pcb Through Hole Straight Jack Bulkhead 50 Ohm Ip68 / Individual Bag Amphenol Rf 54X1583
SMA PCB Through Hole Straight Jack Bulkhead 50 Ohm IP68 / Individual Bag

SMA PCB Through Hole Straight Jack Bulkhead 50 Ohm IP68 / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 132421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132421
RF Connectors / Coaxial Connectors 132421
RF Connectors / Coaxial Connectors Bulkhead Jack Vert PCB Mount, Sealed

RF Connectors / Coaxial Connectors Bulkhead Jack Vert PCB Mount, Sealed

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2856361 132421 132421 132421-ND 54X1583 132421
Product Name Coaxial Adapters SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Sma Pcb Through Hole Straight Jack Bulkhead 50 Ohm Ip68 / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA; Jack, Female Socket
Geometry Straight Straight Straight Straight
Frequency 18.000 GHz ? to 18.000 GHz
Unlock Full Specs
to access all available technical data