SMA Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL SMA RP PLUG, STR 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA ST PLUG 7810A/ LMR400 REV POLARITY
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132298RP | ACX1201-ND | 99H5131 | 132298RP |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Sma Rp Plug, Str 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight | |
| Termination | Solder | Crimp |