Amphenol Corporation RF Coaxial Cable Mount Connector 132122RP

Description
SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
Request a Quote Datasheet
Description
SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132122RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132122RP
RF Coaxial Cable Mount Connector 132122RP
SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized

SMA Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1208-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1208-ND
Coaxial Connector (RF) Assemblies ACX1208-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
132122RP
RF & Microwave 132122RP
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132122RP
Connectors 132122RP
RF Connector

RF Connector

Buy Now
Rf/coaxial Sma Rp Plug, R/a, 50 Ohm Crimp; Connector Type Amphenol Rf - 99H5016 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Rp Plug, R/a, 50 Ohm Crimp; Connector Type Amphenol Rf
99H5016
Rf/coaxial Sma Rp Plug, R/a, 50 Ohm Crimp; Connector Type Amphenol Rf 99H5016
RF/COAXIAL SMA RP PLUG, R/A, 50 OHM CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF/COAXIAL SMA RP PLUG, R/A, 50 OHM CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132122RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132122RP
RF Connectors / Coaxial Connectors 132122RP
RF Connectors / Coaxial Connectors SMA RA CRMP PLG RG58 LMR195 GOLD REV POL

RF Connectors / Coaxial Connectors SMA RA CRMP PLG RG58 LMR195 GOLD REV POL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132122RP ACX1208-ND 132122RP 99H5016 132122RP
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave Rf/coaxial Sma Rp Plug, R/a, 50 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Termination Solder Crimp
Unlock Full Specs
to access all available technical data