SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Straight Clamp Plug for RG-58 LMR-195 50 Ohm
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT CLAMP PLUG RG-58
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2081-ND | 132125 | 132125 | 89K6825 | 132125 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |