Amphenol Corporation Coaxial Connector (RF) Assemblies 132135

Description
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2079-ND
Coaxial Connector (RF) Assemblies ACX2079-ND
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 2530087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530087
Coaxial Connectors 2530087
RF Connector SMA PCB Through Hole Right

RF Connector SMA PCB Through Hole Right

Supplier's Site
RF Coaxial Board Mount Connector - 132135 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132135
RF Coaxial Board Mount Connector 132135
SMA Right Angle PCB Plug Through Hole 50 Ohm

SMA Right Angle PCB Plug Through Hole 50 Ohm

Supplier's Site
SMA Connector - 132135 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132135
SMA Connector 132135
SMA Right Angle PCB Plug 50 Ohm

SMA Right Angle PCB Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132135
Connectors 132135
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132135
RF & Microwave 132135
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 132135 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132135
RF Connectors / Coaxial Connectors 132135
RF Connectors / Coaxial Connectors SMA R/A PCB PLUG

RF Connectors / Coaxial Connectors SMA R/A PCB PLUG

Buy Now Datasheet
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 99H5023 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf
99H5023
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf 99H5023
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2079-ND 2530087 132135 132135 132135 99H5023
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Board Mount Connector SMA Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Plug, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Plug, Male Pin SMA
Mounting Through Hole, Right Angle
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data