Amphenol Corporation RF Coaxial Panel Mount Connector 132143

Description
SMA Straight Jack Solder Cup 50 Ohm 2H Flange
Request a Quote Datasheet
Description
SMA Straight Jack Solder Cup 50 Ohm 2H Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 132143 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132143
RF Coaxial Panel Mount Connector 132143
SMA Straight Jack Solder Cup 50 Ohm 2H Flange

SMA Straight Jack Solder Cup 50 Ohm 2H Flange

Supplier's Site
SMA Connector - 132143 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132143
SMA Connector 132143
SMA Straight Jack 50 ohm 2-Hole Flange

SMA Straight Jack 50 ohm 2-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132143
RF & Microwave 132143
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132143
Connectors 132143
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1850-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1850-ND
Coaxial Connector (RF) Assemblies ACX1850-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5033 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5033
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5033
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132143 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132143
RF Connectors / Coaxial Connectors 132143
RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT 2 HOLE FLANGE

RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT 2 HOLE FLANGE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132143 132143 ACX1850-ND 99H5033 132143
Product Name RF Coaxial Panel Mount Connector SMA Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data