Amphenol RF SMA Connector 132134-15

Description
SMA Straight PCB Jack 50 Ohm
Request a Quote Datasheet
Description
SMA Straight PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132134-15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132134-15
SMA Connector 132134-15
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132134-15
RF & Microwave 132134-15
RF

RF

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132134-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132134-15
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132134-15
SMA STRAIGHT PCB JACK, SURFACE

SMA STRAIGHT PCB JACK, SURFACE

Buy Now
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-132134-15
SMD 50 OHM Electronic Connector 437-132134-15
CONN SMA JACK STR 50 OHM SMD Product overview: 132134-15 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134-15 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM SMD Product overview: 132134-15 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365258-132134-15 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365258-132134-15
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365258-132134-15
Win Source Part Number: 1365258-132134-15 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 132134 Mounting Type: Surface Mount, Through Hole HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Threaded Housing Color: Gold Impedance: 50Ohm Body Material: Brass Frequency - Max: 12.4 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: SMA Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1365258-132134-15
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 132134
Mounting Type: Surface Mount, Through Hole
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Housing Color: Gold
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 12.4 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1962-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1962-ND
Coaxial Connector (RF) Assemblies ACX1962-ND
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 1943211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1943211
Coaxial Connectors 1943211
Amphenol RF 132134-15 Coaxial Connector

Amphenol RF 132134-15 Coaxial Connector

Supplier's Site
RF Coaxial Board Mount Connector - 132134-15 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132134-15
RF Coaxial Board Mount Connector 132134-15
SMA Straight PCB Jack Surface Mount 50 Ohm

SMA Straight PCB Jack Surface Mount 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 132134-15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132134-15
RF Connectors / Coaxial Connectors 132134-15
RF Connectors / Coaxial Connectors Str PCB Jk SM

RF Connectors / Coaxial Connectors Str PCB Jk SM

Buy Now Datasheet
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf - 23X5222 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf
23X5222
Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf 23X5222
RF COAXIAL, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 132134-15 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132134-15
Coaxial Connector (RF) Assemblies 132134-15
CONN SMA JACK STR 50 OHM SMD

CONN SMA JACK STR 50 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132134-15 132134-15 437-132134-15 1365258-132134-15 ACX1962-ND 1943211 132134-15 132134-15 23X5222 132134-15
Product Name SMA Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) SMD 50 OHM Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf Coaxial Connector (RF) Assemblies
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Surface Mount, Through Hole Surface Mount, Through Hole Surface mount Surface Mount, Through Hole
Frequency 12.400 GHz ? to 18.000 GHz 12.400 GHz
Unlock Full Specs
to access all available technical data