Amphenol Corporation SMA Connector 132121

Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote Datasheet
Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132121
SMA Connector 132121
SMA Straight Cable Jack 50 Ohm 4-Hole Fl

SMA Straight Cable Jack 50 Ohm 4-Hole Fl

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132121
RF & Microwave 132121
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132121
Connectors 132121
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX2082-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2082-ND
Coaxial Connector (RF) Assemblies ACX2082-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132121 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132121
RF Coaxial Cable Mount Connector 132121
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange

SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange

Supplier's Site
connector,rf coaxial,sma panel crimp jack,4-hole flange,rg/u 174,188a,316,b7805a - 70031926 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma panel crimp jack,4-hole flange,rg/u 174,188a,316,b7805a
70031926
connector,rf coaxial,sma panel crimp jack,4-hole flange,rg/u 174,188a,316,b7805a 70031926
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
RF Connectors / Coaxial Connectors - 132121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132121
RF Connectors / Coaxial Connectors 132121
RF Connectors / Coaxial Connectors SMA PANEL CRIMP JACK LMR100/RG316 4 HOLE

RF Connectors / Coaxial Connectors SMA PANEL CRIMP JACK LMR100/RG316 4 HOLE

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5014 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5014
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5014
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132121 ACX2082-ND 132121 70031926 132121 99H5014
Product Name SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,sma panel crimp jack,4-hole flange,rg/u 174,188a,316,b7805a RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type SMA SMA
Mounting Panel Mount Bulkhead Flange Mount, 4-Hole
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1046494-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 2.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details