SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
RF/COAXIAL, SMA BULKHEAD JACK R/A 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA R/A BH CRIMP JK LMR 100/RG 316/U
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132245 | ACX2073-ND | 132245 | 99H5092 | 132245 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | Bulkhead - Rear Mount |