Amphenol Corporation Coaxial Connector (RF) Assemblies 132318

Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2752-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2752-ND
Coaxial Connector (RF) Assemblies ARF2752-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132318 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132318
RF Coaxial Panel Mount Connector 132318
SMA Right Angle Jack Round Post 50 Ohm 4-Hole Flange

SMA Right Angle Jack Round Post 50 Ohm 4-Hole Flange

Supplier's Site
SMA Connector - 132318 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132318
SMA Connector 132318
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132318
Connectors 132318
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132318
RF & Microwave 132318
RF Component

RF Component

Buy Now
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5138 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5138
Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5138
RF COAX CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF COAX CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 132318 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132318
RF Connectors / Coaxial Connectors 132318
RF Connectors / Coaxial Connectors SMA 4-HOLE R/A PANEL MNT RECPT TEF

RF Connectors / Coaxial Connectors SMA 4-HOLE R/A PANEL MNT RECPT TEF

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2752-ND 132318 132318 99H5138 132318
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector SMA Connector Rf Coax Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Geometry Right Angle Right Angle Straight; Straight Flanged Jack Right Angle
Mounting Panel Mount, Right Angle Flange Mount, 4-Hole
Unlock Full Specs
to access all available technical data