Amphenol Corporation Coaxial Connector (RF) Assemblies 132131

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 132131-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132131-ND
Coaxial Connector (RF) Assemblies 132131-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132131 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132131
RF Connectors / Coaxial Connectors 132131
RF Connectors / Coaxial Connectors SMA R/A CLAMP PLUG 174/316 GOLD

RF Connectors / Coaxial Connectors SMA R/A CLAMP PLUG 174/316 GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 132131-ND 132131
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059684-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
3 suppliers
Coaxial Adapters - 2469506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
End Launch Connectors - NELC-1-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details