SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact
SMA Edge Mount PCB Bulkhead Jack 50 Ohm
SMA PCB End Launch Straight Jack Bulkhead 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors SMA BLK END LAUNCH JK .062 BRD
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 132384-ND | 132384 | 132384 | 48AC2372 | 132384 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Sma Pcb End Launch Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | ||||
| Mounting | Board Edge, End Launch; Panel Mount | Bulkhead - Rear Mount |