SMA Right Angle Crimp Plug for LMR-200 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PLUG LMR 200
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132235 | ACX1210-ND | 132235 | 99H5080 | 132235 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Termination | Solder | Crimp |