Amphenol Corporation RF Coaxial Cable Mount Connector 132108RP

Description
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Reverse Polarized
Request a Quote Datasheet
Description
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132108RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132108RP
RF Coaxial Cable Mount Connector 132108RP
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Reverse Polarized

SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1187-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1187-ND
Coaxial Connector (RF) Assemblies ACX1187-ND
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
Rp-Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf - 99H4990 - Newark, An Avnet Company
Chicago, IL, United States
Rp-Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf
99H4990
Rp-Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf 99H4990
RP-SMA Straight Solder Jack RG-402 0.141-inch Conformable Times Tflex 402 50 Ohm / Individual Bag

RP-SMA Straight Solder Jack RG-402 0.141-inch Conformable Times Tflex 402 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 132108RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132108RP
RF Connectors / Coaxial Connectors 132108RP
RF Connectors / Coaxial Connectors SMA Straight Solder Jack 4H FLNG

RF Connectors / Coaxial Connectors SMA Straight Solder Jack 4H FLNG

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 132108RP ACX1187-ND 99H4990 132108RP
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rp-Sma Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details