The RF/Coaxial SMA Bulkhead Jack, part number 99H4986, is designed for reliable broadband performance from DC to 18 GHz with a constant impedance of 50 ohms. It features a straight bulkhead jack configuration and is suitable for solder termination. The connector is constructed with a beryllium copper contact material and is RoHS compliant. It is compatible with various coaxial cable types, including RG405, and offers high mechanical strength and durability. The connector meets military specifications MIL-C-39012 and MIL-C-83517, ensuring robust performance in demanding applications. With low VSWR and minimal insertion loss, this connector is ideal for high-frequency applications.
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors SMA BULKHEAD JACK .085 S/R GOLD
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132105 | 132105 | ACX1183-ND | 132105 | 132105 | 99H4986 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | SMA Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |||
| Termination | Solder | Solder |