Amphenol Corporation Coaxial Connector (RF) Assemblies 132133

Description
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2080-ND
Coaxial Connector (RF) Assemblies ACX2080-ND
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder

SMA Connector Plug, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
SMA Connector - 132133 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132133
SMA Connector 132133
SMA Straight PCB Plug 50 Ohm

SMA Straight PCB Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132133
RF & Microwave 132133
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 132133 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132133
RF Coaxial Board Mount Connector 132133
SMA Straight PCB Plug Through Hole 50 Ohm

SMA Straight PCB Plug Through Hole 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 132133 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132133
RF Connectors / Coaxial Connectors 132133
RF Connectors / Coaxial Connectors SMA STRAIGHT PCB PLUG

RF Connectors / Coaxial Connectors SMA STRAIGHT PCB PLUG

Buy Now Datasheet
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 99H5020 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf
99H5020
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf 99H5020
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Rf / Coaxial Connector, Sma Coaxial, Straight Plug, Through Hole Vertical, 50 Ohm Rohs Compliant Amphenol Rf - 51Y5207 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Sma Coaxial, Straight Plug, Through Hole Vertical, 50 Ohm Rohs Compliant Amphenol Rf
51Y5207
Rf / Coaxial Connector, Sma Coaxial, Straight Plug, Through Hole Vertical, 50 Ohm Rohs Compliant Amphenol Rf 51Y5207
RF / Coaxial Connector, SMA Coaxial, Straight Plug, Through Hole Vertical, 50 ohm RoHS Compliant: Yes

RF / Coaxial Connector, SMA Coaxial, Straight Plug, Through Hole Vertical, 50 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number ACX2080-ND 132133 132133 132133 99H5020 51Y5207
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Plug, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf Rf / Coaxial Connector, Sma Coaxial, Straight Plug, Through Hole Vertical, 50 Ohm Rohs Compliant Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Plug, Male Pin SMA SMA
Mounting Through Hole
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data