SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact Flush Flange
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA PCB End Launch Jack 50 Ohm Flush Flange / Individual Bag
RF Connectors / Coaxial Connectors END LAUNCH RCPT .062in PCB
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 132255-12 | 132255-12 | ACX1926-ND | 23X5228 | 132255-12 |
| Product Name | SMA Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Sma Pcb End Launch Jack 50 Ohm Flush Flange / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||
| Category | Coaxial Connector; RF and Microwave Connector |