Amphenol Corporation Coaxial Connectors 132203

Description
Amphenol RF 132203 Coaxial Connector
Request a Quote Datasheet
Description
Amphenol RF 132203 Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 1440925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440925
Coaxial Connectors 1440925
Amphenol RF 132203 Coaxial Connector

Amphenol RF 132203 Coaxial Connector

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Active Connector Type: Receptacle Contact Termination: IDC Shield Termination: Crimp Impedance: Not Required(ohm) Package: 292-LBGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Active
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Crimp
Impedance: Not Required(ohm)
Package: 292-LBGA

Buy Now Datasheet
SMA Connector - 132203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132203
SMA Connector 132203
SMA Right Angle PCB Jack 50 Ohm Bulkhead

SMA Right Angle PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132203
RF & Microwave 132203
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132203
Connectors 132203
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1234-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1234-ND
Coaxial Connector (RF) Assemblies ACX1234-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-132203
50 OHM Electronic Connector 437-132203
CONN SMA JACK R/A 50 OHM PCB Product overview: 132203 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132203 can be used for catalog matching and distributor lookup.

CONN SMA JACK R/A 50 OHM PCB Product overview: 132203 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
connector,rf coaxial,sma rt angle blkhdjack for p.c.board,4 legs,.050 contact - 70031839 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma rt angle blkhdjack for p.c.board,4 legs,.050 contact
70031839
connector,rf coaxial,sma rt angle blkhdjack for p.c.board,4 legs,.050 contact 70031839
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
RF Connectors / Coaxial Connectors - 132203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132203
RF Connectors / Coaxial Connectors 132203
RF Connectors / Coaxial Connectors SMA R/A PCB BULKHEAD JACK TEF GOLD

RF Connectors / Coaxial Connectors SMA R/A PCB BULKHEAD JACK TEF GOLD

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 132203 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132203
Coaxial Connector (RF) Assemblies 132203
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Supplier's Site Datasheet
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf - 99H5064 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
99H5064
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf 99H5064
RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf - 28AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
28AC7062
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf 28AC7062
RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf - 50Y7954 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf
50Y7954
Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf 50Y7954
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium RoHS Compliant: Yes

RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1440925 132203 ACX1234-ND 437-132203 70031839 132203 132203 99H5064 50Y7954
Product Name Coaxial Connectors Connectors,Interconnects SMA Connector Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector connector,rf coaxial,sma rt angle blkhdjack for p.c.board,4 legs,.050 contact RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf Rf Coaxial, Sma, Right Angle Jack, 50Ohm; Connector Type Amphenol Rf
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder IDC 4-Pin Thru Hole Solder
Mounting Pcb mount Panel Mount, Through Hole, Right Angle Bulkhead Bulkhead - Rear Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data