Amphenol RF 132114 Coaxial Connector
Amphenol RF 132114 Coaxial Connector
SMA Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMA STRAIGHT CRIMP PLUG FOR RG SMA1111A2-3GT50G-316
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316, RG188; Contact Material:Brass RoHS Compliant: Yes
RF / Coaxial Connector, SMA Coaxial, Straight Plug, Crimp, 50 ohm, RG174, RG188A, RG316, Brass RoHS Compliant: Yes
SMA STRAIGHT CRIMP PLUG FOR RG-174, RG-316, LMR-100, 50 OHM ROHS COMPLIANT: YES
CONN SMA PLUG STR 50 OHM SOLDER
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG 316/174 GOLD
| RS Components, Ltd. | Richardson RFPD | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1440931 | 132114 | 132114 | 132114 | ACX1202-ND | 87H5616 | 51Y5206 | 79AH8717 | 132114 | 70031820 | 132114 |
| Product Name | Coaxial Connectors | RF Coaxial Cable Mount Connector | SMA Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | Rf / Coaxial Connector, Sma Coaxial, Straight Plug, Crimp, 50 Ohm, Rg174, Rg188A, Rg316, Brass Rohs Compliant Amphenol Rf | Sma Straight Crimp Plug For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma str crimp plug,for rg174,316,LMR100 cable,50 ohm | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight; Straight | Straight | Straight; Straight Plug | Straight | Straight | Straight | Straight | ||||
| Termination | Crimp | Solder | Crimp | Crimp | |||||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) |