Amphenol Corporation Coaxial Connector (RF) Assemblies 132197

Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1968-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1968-ND
Coaxial Connector (RF) Assemblies ACX1968-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132197 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132197
RF Coaxial Cable Mount Connector 132197
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm

SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
132197
Connectors 132197
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132197
RF & Microwave 132197
RF

RF

Buy Now
Connector, Sma, Jack, 50Ohm, Cable; Connector Type Amphenol Rf - 99H5060 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50Ohm, Cable; Connector Type Amphenol Rf
99H5060
Connector, Sma, Jack, 50Ohm, Cable; Connector Type Amphenol Rf 99H5060
CONNECTOR, SMA, JACK, 50OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132197 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132197
RF Connectors / Coaxial Connectors 132197
RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK RG-223, 142

RF Connectors / Coaxial Connectors SMA STRAIGHT CRIMP JACK RG-223, 142

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX1968-ND 132197 132197 99H5060 132197
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Connector, Sma, Jack, 50Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data