Amphenol RF Coaxial Connector (RF) Assemblies 132371

Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1918-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1918-ND
Coaxial Connector (RF) Assemblies ACX1918-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 132371 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132371
RF Coaxial Board Mount Connector 132371
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact

SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact

Supplier's Site
SMA Connector - 132371 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132371
SMA Connector 132371
SMA Edge Mount PCB Bulkhead Jack 50 Ohm

SMA Edge Mount PCB Bulkhead Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132371
Connectors 132371
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132371
RF & Microwave 132371
RF

RF

Buy Now
Sma Pcb End Launch Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 48AC2371 - Newark, An Avnet Company
Chicago, IL, United States
Sma Pcb End Launch Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf
48AC2371
Sma Pcb End Launch Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf 48AC2371
SMA PCB End Launch Jack Bulkhead 50 Ohm / Individual Bag

SMA PCB End Launch Jack Bulkhead 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 132371 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132371
RF Connectors / Coaxial Connectors 132371
RF Connectors / Coaxial Connectors SMA END LNCH BLK SMA END LNCH BLK

RF Connectors / Coaxial Connectors SMA END LNCH BLK SMA END LNCH BLK

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1918-ND 132371 132371 48AC2371 132371
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector SMA Connector Sma Pcb End Launch Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA
Mounting Board Edge, End Launch; Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data