RP-SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Reverse Polarized Round Post Contact
RP-SMA Edge Mount PCB Bulkhead Jack 50 O
CONNECTOR, SMA-RP, RCPT, 50 OHM, PCB; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA END LAUNCH REC BLKHD REV POLARITY
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1427-ND | 132289RP | 132289RP | 89K6864 | 132289RP |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | SMA Connector | Connector, Sma-Rp, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA | SMA | |||
| Mounting | Board Edge, End Launch; Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |