SMA Straight Crimp Plug for RG-180 RG-195 B1855A B8218 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SMA STRAIGHT PLUG 180/U 195/U B8218
SMA Straight Crimp Plug Belden 1855A 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132242 | ARF2949-ND | 132242 | 99H5089 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Sma Straight Crimp Plug Belden 1855A 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Solder |