SV Microwave, Inc. Coaxial Connector (RF) Adapters 1290-4009

Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 1290-4009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1290-4009-ND
Coaxial Connector (RF) Adapters 1290-4009-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
SMP Connector
1290-4009
SMP Connector 1290-4009
SMP Female to Female Bullet (OAL 0.396)

SMP Female to Female Bullet (OAL 0.396)

Buy Now
RF Adapters - In Series - 1290-4009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1290-4009
RF Adapters - In Series 1290-4009
RF Adapters - In Series SMP F to F Bullet 50 Ohm OAL 0.396

RF Adapters - In Series SMP F to F Bullet 50 Ohm OAL 0.396

Buy Now Datasheet
Smp Female To Female Bullet (Oal 0.396
Chicago, IL, United States
Smp Female To Female Bullet (Oal 0.396") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7663
Smp Female To Female Bullet (Oal 0.396") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7663
SMP Female to Female Bullet (OAL 0.396") / Individual - Tray (Pack Fill Qty: 100)

SMP Female to Female Bullet (OAL 0.396") / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1290-4009-ND 1290-4009 1290-4009 43AC7663
Product Name Coaxial Connector (RF) Adapters SMP Connector RF Adapters - In Series Smp Female To Female Bullet (Oal 0.396") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7933590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details