Amphenol Corporation RF Coaxial Cable Mount Connector 132257

Description
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132257 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132257
RF Coaxial Cable Mount Connector 132257
SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm

SMA Straight Solder Jack for .047 Semi-Rigid 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1845-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1845-ND
Coaxial Connector (RF) Assemblies ACX1845-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
132257
Connectors 132257
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132257
RF & Microwave 132257
RF Component

RF Component

Buy Now
connector,rf coaxial,sma straight jack,direct solder,for 0.047 semi-rigid cable - 70031948 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma straight jack,direct solder,for 0.047 semi-rigid cable
70031948
connector,rf coaxial,sma straight jack,direct solder,for 0.047 semi-rigid cable 70031948
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 16R1532 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
16R1532
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 16R1532
CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132257 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132257
RF Connectors / Coaxial Connectors 132257
RF Connectors / Coaxial Connectors SMA STRAIGHT CABLE JACK 0.047

RF Connectors / Coaxial Connectors SMA STRAIGHT CABLE JACK 0.047

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132257 ACX1845-ND 132257 70031948 16R1532 132257
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors connector,rf coaxial,sma straight jack,direct solder,for 0.047 semi-rigid cable Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight
Termination Solder Solder Solder
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data