SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMA Straight Crimp Jack for LMR-400 50 Ohm
RF Connectors / Coaxial Connectors SMA ST JACK LMR400 B9913 B7810A B8214
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132332 | ARF2954-ND | 132332 | 132332 | 99H5144 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |