Amphenol Corporation Coaxial Connector (RF) Assemblies 132366-10

Description
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1912-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1912-ND
Coaxial Connector (RF) Assemblies ACX1912-ND
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 132366-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132366-10
RF Coaxial Board Mount Connector 132366-10
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMA Connector - 132366-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132366-10
SMA Connector 132366-10
SMA straight PCB Plug 50 Ohm End Launch

SMA straight PCB Plug 50 Ohm End Launch

Buy Now
Rf Coax Conn, Sma Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf - 30Y7676 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf
30Y7676
Rf Coax Conn, Sma Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf 30Y7676
RF COAX CONN, SMA PLUG, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF COAX CONN, SMA PLUG, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Edge Launch Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 132366-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132366-10
RF Connectors / Coaxial Connectors 132366-10
RF Connectors / Coaxial Connectors SMA END LAUNCH PLG RCP .062 PC

RF Connectors / Coaxial Connectors SMA END LAUNCH PLG RCP .062 PC

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1912-ND 132366-10 132366-10 30Y7676 132366-10
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector SMA Connector Rf Coax Conn, Sma Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data