Adapter Coaxial Connector RP-SMA Plug, Female Socket To RP-SMA Jack, Male Pin 50Ohm
RF Adapters - In Series SMA Jack to SMA Plug R/A Adapter
RF ADAPTR, R/A, SMA RP JACK-PLUG, 50 OHM; Convert From Coax Type:SMA RP; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132172RP-RP | ARF2946-ND | 132172RP-RP | 77R1442 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf Adaptr, R/a, Sma Rp Jack-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA |