Amphenol RF Coaxial Connector (RF) Assemblies 132134-10

Description
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2755-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2755-ND
Coaxial Connector (RF) Assemblies ARF2755-ND
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder

SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365216-132134-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365216-132134-10
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365216-132134-10
Win Source Part Number: 1365216-132134-10 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 132134 Mounting Type: Surface Mount HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Threaded Housing Color: Gold Impedance: 50Ohm Body Material: Brass Frequency - Max: 18 GHz Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: SMA Number of Ports: 1 Shield Termination: Solder Center Contact Material: Beryllium Copper Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1365216-132134-10
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 132134
Mounting Type: Surface Mount
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Housing Color: Gold
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 18 GHz
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: SMA
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
Coaxial Connectors - 2530084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530084
Coaxial Connectors 2530084
RF Connector SMA PCB Surface Mount Jack

RF Connector SMA PCB Surface Mount Jack

Supplier's Site
RF Coaxial Board Mount Connector - 132134-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132134-10
RF Coaxial Board Mount Connector 132134-10
SMA Straight PCB Jack Surface Mount 50 Ohm

SMA Straight PCB Jack Surface Mount 50 Ohm

Supplier's Site
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-132134-10
SMD 50 OHM Electronic Connector 437-132134-10
CONN SMA JACK STR 50 OHM SMD Product overview: 132134-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134-10 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50 OHM SMD Product overview: 132134-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132134-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMA Connector - 132134-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132134-10
SMA Connector 132134-10
SMA Straight PCB Jack 50 Ohm

SMA Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132134-10
Connectors 132134-10
RF Connector

RF Connector

Buy Now
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf - 07W9578 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf
07W9578
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf 07W9578
RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Pcb Jack, Surface Mount, 50 Ohm Rohs Compliant Amphenol - 79AH8719 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Pcb Jack, Surface Mount, 50 Ohm Rohs Compliant Amphenol
79AH8719
Sma Straight Pcb Jack, Surface Mount, 50 Ohm Rohs Compliant Amphenol 79AH8719
SMA STRAIGHT PCB JACK, SURFACE MOUNT, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT PCB JACK, SURFACE MOUNT, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 132134-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132134-10
RF Connectors / Coaxial Connectors 132134-10
RF Connectors / Coaxial Connectors SMA SURFACE MOUNT JACK

RF Connectors / Coaxial Connectors SMA SURFACE MOUNT JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF2755-ND 1365216-132134-10 2530084 132134-10 437-132134-10 132134-10 07W9578 79AH8719 132134-10
Product Name Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Board Mount Connector SMD 50 OHM Electronic Connector SMA Connector Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf Sma Straight Pcb Jack, Surface Mount, 50 Ohm Rohs Compliant Amphenol RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type SMA; Jack, Female Socket SMA
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data